MCX Jack to AMC Plug 1.32 mm Micro-Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.32mm OD Coaxial Cable 1.969"" (50.00mm)"
CBL ASSY U.FL-MCX PL-SCKT 1.969"
RF Cable Assemblies MCX Blkhd Jack - AMC Plug 132mm, 50mm
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336503-13-0050 | 336503-13-0050 | 336503-13-0050-ND | 336503-13-0050 | 336503-13-0050 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Length | 0.1642 ft (0.5004 dm) | 0.1641 ft (0.5001 dm) | 0.1640 ft (0.5000 dm) | ||
| Gender | Male-Female |