Amphenol RF RF Standard Cable Assembly 336503-12-0300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336503-12-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-12-0300
RF Standard Cable Assembly 336503-12-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336503-12-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336503-12-0300
Cable Assemblies 336503-12-0300
MCX Jack to AMC Plug 1.13 mm Micro-Cable

MCX Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX1909-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1909-ND
Coaxial Cables (RF) ACX1909-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf - 57T9555 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf
57T9555
Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf 57T9555
COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 300MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-12-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-12-0300
Cable Assemblies - Coaxial Cables (RF) 336503-12-0300
CBL ASSY U.FL-MCX PL-SKT 11.811"

CBL ASSY U.FL-MCX PL-SKT 11.811"

Supplier's Site
RF Cable Assemblies - 336503-12-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-12-0300
RF Cable Assemblies 336503-12-0300
RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 300mm

RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 300mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-12-0300 336503-12-0300 ACX1909-ND 57T9555 336503-12-0300 336503-12-0300
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 300Mm, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 1 ft (3.05 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details