"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCX Jack to AMC Plug 1.13 mm Micro-Cable
COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:MCX Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
CBL ASSY U.FL-MCX PL-SCKT 5.906"
RF Cable Assemblies MCX Jack-AMC RA Plug 113mm Cable, 150mm
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1906-ND | 336503-12-0150 | 336503-12-0150 | 57T9552 | 336503-12-0150 | 336503-12-0150 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.4925 ft (1.5 dm) | 0.4987 ft (1.52 dm) | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) | ||
| Gender | Male-Female |