Amphenol RF MCX Cable 336503-08-0300

Description
MCX Jack to AMC Plug RG-178 Cable
Request a Quote Datasheet
Description
MCX Jack to AMC Plug RG-178 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Cable - 336503-08-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Jack to AMC Plug RG-178 Cable

MCX Jack to AMC Plug RG-178 Cable

Buy Now
RF Standard Cable Assembly - 336503-08-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-08-0300
RF Standard Cable Assembly 336503-08-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 336503-08-0300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336503-08-0300-ND
Coaxial Cables (RF) 336503-08-0300-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 11.811"" (300.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336503-08-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-08-0300
RF Cable Assemblies 336503-08-0300
RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 300mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 300mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-08-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-08-0300
Cable Assemblies - Coaxial Cables (RF) 336503-08-0300
CBL ASSY U.FL-MCX PL-SKT 11.811"

CBL ASSY U.FL-MCX PL-SKT 11.811"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-08-0300 336503-08-0300 336503-08-0300-ND 336503-08-0300 336503-08-0300
Product Name MCX Cable RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details