Amphenol RF MCX Cable 336503-08-0200

Description
MCX Jack to AMC Plug RG-178 Cable
Request a Quote Datasheet
Description
MCX Jack to AMC Plug RG-178 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Cable - 336503-08-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Jack to AMC Plug RG-178 Cable

MCX Jack to AMC Plug RG-178 Cable

Buy Now
Coaxial Cables (RF) - 336503-08-0200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336503-08-0200-ND
Coaxial Cables (RF) 336503-08-0200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336503-08-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-08-0200
RF Standard Cable Assembly 336503-08-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 336503-08-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-08-0200
RF Cable Assemblies 336503-08-0200
RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 200mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 200mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-08-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-08-0200
Cable Assemblies - Coaxial Cables (RF) 336503-08-0200
CBL ASSY U.FL-MCX PL-SCKT 7.874"

CBL ASSY U.FL-MCX PL-SCKT 7.874"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-08-0200 336503-08-0200-ND 336503-08-0200 336503-08-0200 336503-08-0200
Product Name MCX Cable Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers