Amphenol RF RF Standard Cable Assembly 336503-08-0150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336503-08-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336503-08-0150
RF Standard Cable Assembly 336503-08-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
MCX Cable - 336503-08-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MCX Jack to AMC Plug RG-178 Cable

MCX Jack to AMC Plug RG-178 Cable

Buy Now
Coaxial Cables (RF) - 336503-08-0150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336503-08-0150-ND
Coaxial Cables (RF) 336503-08-0150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX RG-178 5.906"" (150.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336503-08-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336503-08-0150
RF Cable Assemblies 336503-08-0150
RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 150mm

RF Cable Assemblies MCX Blkhd Jack - AMC Plug RG-178 150mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336503-08-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336503-08-0150
Cable Assemblies - Coaxial Cables (RF) 336503-08-0150
CBL ASSY U.FL-MCX PL-SCKT 5.906"

CBL ASSY U.FL-MCX PL-SCKT 5.906"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336503-08-0150 336503-08-0150 336503-08-0150-ND 336503-08-0150 336503-08-0150
Product Name RF Standard Cable Assembly MCX Cable Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.4925 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details