Amphenol Corporation Cable Assemblies 336320-12-0400

Description
SMA-RP Jack to AMC Plug 1.13 mm Micro-Ca
Request a Quote
Description
SMA-RP Jack to AMC Plug 1.13 mm Micro-Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336320-12-0400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336320-12-0400
Cable Assemblies 336320-12-0400
SMA-RP Jack to AMC Plug 1.13 mm Micro-Ca

SMA-RP Jack to AMC Plug 1.13 mm Micro-Ca

Buy Now
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack Ip67 1.13 Mm 50 Ohm 400 Mm (15.74 Inches) / Individual Bag Amphenol Rf - 73AH8067 - Newark, An Avnet Company
Chicago, IL, United States
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack Ip67 1.13 Mm 50 Ohm 400 Mm (15.74 Inches) / Individual Bag Amphenol Rf
73AH8067
Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack Ip67 1.13 Mm 50 Ohm 400 Mm (15.74 Inches) / Individual Bag Amphenol Rf 73AH8067
AMC Right Angle Plug to RP-SMA Straight Bulkhead Jack IP67 1.13 mm 50 Ohm 400 mm (15.74 Inches) / Individual Bag

AMC Right Angle Plug to RP-SMA Straight Bulkhead Jack IP67 1.13 mm 50 Ohm 400 mm (15.74 Inches) / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 336320-12-0400 73AH8067
Product Name Cable Assemblies Amc Right Angle Plug To Rp-Sma Straight Bulkhead Jack Ip67 1.13 Mm 50 Ohm 400 Mm (15.74 Inches) / Individual Bag Amphenol Rf
Geometry Straight; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details