Amphenol RF Coaxial Cables (RF) 336320-12-0050

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2402-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2402-ND
Coaxial Cables (RF) ARF2402-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336320-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336320-12-0050
RF Standard Cable Assembly 336320-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assembly - 456-336320-12-0050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336320-12-0050
Cable Assembly 456-336320-12-0050
CBL ASSY AMC-RPSMA JCK-PL 1.969" Product overview: 336320-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336320-12-0050 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-RPSMA JCK-PL 1.969" Product overview: 336320-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336320-12-0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336320-12-0050
793154-336320-12-0050
Coaxial Cables (RF) - 336320-12-0050 793154-336320-12-0050
Manufacturer: Amphenol RF Division Win Source Part Number: 793154-336320-12-005 0 Features: IP67 - Dust Tight, Waterproof Gender: Female to Male Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Frequency - Max: 6GHz Impedance: 50 Ohm Style: RP-SMA to UMC 1st Connector: RP-SMA Female Jack, Male Pin 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Family Name: 336320-12 Categories: Cable Assemblies Introduction Date: August 12, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol RF Division
Win Source Part Number: 793154-336320-12-0050
Features: IP67 - Dust Tight, Waterproof
Gender: Female to Male
Length: 1.969" (50.01mm)
Cable Type: 1.13mm OD Coaxial Cable
Frequency - Max: 6GHz
Impedance: 50 Ohm
Style: RP-SMA to UMC
1st Connector: RP-SMA Female Jack, Male Pin
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Family Name: 336320-12
Categories: Cable Assemblies
Introduction Date: August 12, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Cable Assembly Amphenol Rf - 01AK4436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4436
Cable Assembly Amphenol Rf 01AK4436
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 336320-12-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336320-12-0050
Cable Assemblies - Coaxial Cables (RF) 336320-12-0050
CBL ASSY AMC-RPSMA JCK-PL 1.969"

CBL ASSY AMC-RPSMA JCK-PL 1.969"

Supplier's Site
RF Cable Assemblies - 336320-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336320-12-0050
RF Cable Assemblies 336320-12-0050
RF Cable Assemblies SMA BHJkIP67RP-AMC P 1.13mm CB 50mm ExMF

RF Cable Assemblies SMA BHJkIP67RP-AMC P 1.13mm CB 50mm ExMF

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2402-ND 336320-12-0050 456-336320-12-0050 793154-336320-12-0050 01AK4436 336320-12-0050 336320-12-0050
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assembly Coaxial Cables (RF) - 336320-12-0050 Cable Assembly Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.1640 ft (0.4999 dm) 0.1641 ft (0.5001 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data