Amphenol RF Cable Assemblies 336319-12-0050

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336319-12-0050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336319-12-0050
Cable Assemblies 336319-12-0050
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2396-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2396-ND
Coaxial Cables (RF) ARF2396-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336319-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336319-12-0050
RF Standard Cable Assembly 336319-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 336319-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336319-12-0050
RF Cable Assemblies 336319-12-0050
RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 50mm ExMF

RF Cable Assemblies SMA BHJk IP67-AMC Pl 1.13mm CB 50mm ExMF

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336319-12-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336319-12-0050
Cable Assemblies - Coaxial Cables (RF) 336319-12-0050
CBL ASSY AMC-SMA JACK-PLG 1.969"

CBL ASSY AMC-SMA JACK-PLG 1.969"

Supplier's Site
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf - 59Y6407 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf
59Y6407
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf 59Y6407
RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336319-12-0050 ARF2396-ND 336319-12-0050 336319-12-0050 336319-12-0050 59Y6407
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.1640 ft (0.4999 dm) 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details