Amphenol RF RF Standard Cable Assembly 336314-14-0250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336314-14-0250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336314-14-0250
RF Standard Cable Assembly 336314-14-0250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2394-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2394-ND
Coaxial Cables (RF) ARF2394-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336314-14-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336314-14-0250
Cable Assemblies - Coaxial Cables (RF) 336314-14-0250
CBL ASSY AMC-RPSMA JCK-PL 9.843"

CBL ASSY AMC-RPSMA JCK-PL 9.843"

Supplier's Site
Cable Assembly Amphenol Rf - 01AK4434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4434
Cable Assembly Amphenol Rf 01AK4434
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site
RF Cable Assemblies - 336314-14-0250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336314-14-0250
RF Cable Assemblies 336314-14-0250
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.37mm cable, 250 mm

RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.37mm cable, 250 mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336314-14-0250 ARF2394-ND 336314-14-0250 01AK4434 336314-14-0250
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assembly Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details