Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"
CBL ASSY AMC-RPSMA JCK-PL 3.937"
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.37mm cable, 100 mm
RF COAX, SMA RP JACK-AMC PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336314-14-0100 | ARF2391-ND | 336314-14-0100 | 336314-14-0100 | 59Y6402 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Sma Rp Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.3280 ft (0.9997 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1 dm) | |
| Gender | Male-Female | ||||
| Cable Type | Coaxial | Coaxial | Coaxial |