"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.32mm OD Coaxial Cable 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, SMA RP JACK-AMC PLUG, 250MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-RoHS Compliant: Yes
CBL ASSY AMC-RPSMA JCK-PL 9.843"
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.32mm cable, 250 mm
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2388-ND | 336314-13-0250 | 59Y6399 | 336314-13-0250 | 336314-13-0250 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Sma Rp Jack-Amc Plug, 250Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) | |
| Gender | Male-Female |