"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.13mm cable, 300 mm
CBL ASSY AMC-RPSMA JK-PL 11.811"
RF COAX, SMA RP JACK-AMC PLUG, 300MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2383-ND | 336314-12-0300 | 336314-12-0300 | 336314-12-0300 | 59Y6394 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Sma Rp Jack-Amc Plug, 300Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.9842 ft (3 dm) | 0.9843 ft (3 dm) | 0.9842 ft (3 dm) | 0.9843 ft (3 dm) | |
| Gender | Male-Female |