"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY AMC-RPSMA JCK-PL 9.843"
RF Cable Assemblies SMA RP BH Jk-AMC Plg 1.13mm cable, 250 mm
RF COAX, SMA RP JACK-AMC PLUG, 250MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2382-ND | 336314-12-0250 | 336314-12-0250 | 336314-12-0250 | 59Y6393 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Sma Rp Jack-Amc Plug, 250Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.8202 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) | |
| Gender | Male-Female |