SMA Jack to AMC Plug 1.37 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY AMC-SMA JACK-PLG 5.906"
RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes
RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 150 mm
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336313-14-0150 | ARF2374-ND | 336313-14-0150 | 336313-14-0150 | 59Y6385 | 336313-14-0150 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.4921 ft (1.5 dm) | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4921 ft (1.5 dm) | ||
| Gender | Male-Female |