Amphenol RF RF Standard Cable Assembly 336313-14-0100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336313-14-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-14-0100
RF Standard Cable Assembly 336313-14-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 336313-14-0100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-14-0100
Cable Assemblies 336313-14-0100
SMA Jack to AMC Plug 1.37 mm Micro-Cable

SMA Jack to AMC Plug 1.37 mm Micro-Cable

Buy Now
Cable Assembly - 456-336313-14-0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336313-14-0100
Cable Assembly 456-336313-14-0100
CBL ASSY AMC-SMA JACK-PLG 3.937" Product overview: 336313-14-0100 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-14-0100 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-SMA JACK-PLG 3.937" Product overview: 336313-14-0100 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-14-0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2373-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2373-ND
Coaxial Cables (RF) ARF2373-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336313-14-0100
793152-336313-14-0100
Coaxial Cables (RF) - 336313-14-0100 793152-336313-14-0100
Manufacturer: Amphenol RF Division Win Source Part Number: 793152-336313-14-010 0 Series: AMC to SMA Gender: Female to Female Length: 3.937" (100.00mm) Cable Type: 1.37mm OD Coaxial Cable Frequency - Max: 6GHz Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Family Name: 336313-14 Categories: Cable Assemblies Introduction Date: July 29, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793152-336313-14-0100
Series: AMC to SMA
Gender: Female to Female
Length: 3.937" (100.00mm)
Cable Type: 1.37mm OD Coaxial Cable
Frequency - Max: 6GHz
Impedance: 50 Ohm
Style: SMA to UMC
1st Connector: SMA Female Jack
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Family Name: 336313-14
Categories: Cable Assemblies
Introduction Date: July 29, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf - 59Y6384 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf
59Y6384
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf 59Y6384
RF COAX, SMA JACK-AMC PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336313-14-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-14-0100
RF Cable Assemblies 336313-14-0100
RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 100 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.37mm cable, 100 mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336313-14-0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-14-0100
Cable Assemblies - Coaxial Cables (RF) 336313-14-0100
CBL ASSY AMC-SMA JACK-PLG 3.937"

CBL ASSY AMC-SMA JACK-PLG 3.937"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336313-14-0100 336313-14-0100 456-336313-14-0100 ARF2373-ND 793152-336313-14-0100 59Y6384 336313-14-0100 336313-14-0100
Product Name RF Standard Cable Assembly Cable Assemblies Cable Assembly Coaxial Cables (RF) Coaxial Cables (RF) - 336313-14-0100 Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 0.3280 ft (0.9997 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Gender Male-Female Male-Female
Connector Type SMA SMA Bulkhead Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details