Amphenol RF Cable Assemblies 336313-13-0300

Description
SMA Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336313-13-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-13-0300
Cable Assemblies 336313-13-0300
SMA Jack to AMC Plug 1.32 mm Micro-Cable

SMA Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336313-13-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-13-0300
RF Standard Cable Assembly 336313-13-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2371-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2371-ND
Coaxial Cables (RF) ARF2371-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336313-13-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-13-0300
RF Cable Assemblies 336313-13-0300
RF Cable Assemblies SMA BH Jk-AMC Plg 1.32mm cable, 300 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.32mm cable, 300 mm

Buy Now Datasheet
Rf Coax, Sma Jack-Amc Plug, 300Mm; Connector Type A Amphenol Rf - 59Y6382 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 300Mm; Connector Type A Amphenol Rf
59Y6382
Rf Coax, Sma Jack-Amc Plug, 300Mm; Connector Type A Amphenol Rf 59Y6382
RF COAX, SMA JACK-AMC PLUG, 300MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 300MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336313-13-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-13-0300
Cable Assemblies - Coaxial Cables (RF) 336313-13-0300
CBL ASSY AMC-SMA JCK-PLG 11.811"

CBL ASSY AMC-SMA JCK-PLG 11.811"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336313-13-0300 336313-13-0300 ARF2371-ND 336313-13-0300 59Y6382 336313-13-0300
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Sma Jack-Amc Plug, 300Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 0.9842 ft (3 dm) 0.9843 ft (3 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details