Amphenol RF RF Standard Cable Assembly 336313-13-0200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336313-13-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-13-0200
RF Standard Cable Assembly 336313-13-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2369-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2369-ND
Coaxial Cables (RF) ARF2369-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - 336313-13-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-13-0200
Cable Assemblies 336313-13-0200
SMA Jack to AMC Plug 1.32 mm Micro-Cable

SMA Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Cable Assemblies - 336313-13-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-13-0200
RF Cable Assemblies 336313-13-0200
RF Cable Assemblies SMA BH Jk-AMC Plg 1.32mm cable, 200 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.32mm cable, 200 mm

Buy Now Datasheet
Cable Assembly Amphenol Rf - 01AK4421 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Amphenol Rf
01AK4421
Cable Assembly Amphenol Rf 01AK4421
CABLE ASSEMBLY

CABLE ASSEMBLY

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 336313-13-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-13-0200
Cable Assemblies - Coaxial Cables (RF) 336313-13-0200
CBL ASSY AMC-SMA JACK-PLG 7.874"

CBL ASSY AMC-SMA JACK-PLG 7.874"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336313-13-0200 ARF2369-ND 336313-13-0200 336313-13-0200 01AK4421 336313-13-0200
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assembly Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.6561 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details