"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Jack to AMC Plug 1.13 mm Micro-Cable
RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 200 mm
RF COAX, SMA JACK-AMC PLUG, 200MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes
CBL ASSY AMC-SMA JACK-PLG 7.874"
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2363-ND | 336313-12-0200 | 336313-12-0200 | 336313-12-0200 | 59Y6374 | 336313-12-0200 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | RF Cable Assemblies | Rf Coax, Sma Jack-Amc Plug, 200Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.6561 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | ||
| Gender | Male-Female |