Amphenol RF Coaxial Cables (RF) 336313-12-0150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2362-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2362-ND
Coaxial Cables (RF) ARF2362-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Coaxial Cable - 2530133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2530133
Coaxial Cable 2530133
Amphenol RF 336313-12-0150 Coaxial Cable

Amphenol RF 336313-12-0150 Coaxial Cable

Supplier's Site
RF Standard Cable Assembly - 336313-12-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-12-0150
RF Standard Cable Assembly 336313-12-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 336313-12-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-12-0150
Cable Assemblies 336313-12-0150
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf - 59Y6373 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf
59Y6373
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf 59Y6373
RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf - 46AJ1793 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf
46AJ1793
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf 46AJ1793
RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 336313-12-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-12-0150
Cable Assemblies - Coaxial Cables (RF) 336313-12-0150
CBL ASSY AMC-SMA JACK-PLG 5.906"

CBL ASSY AMC-SMA JACK-PLG 5.906"

Supplier's Site
RF Cable Assemblies - 336313-12-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-12-0150
RF Cable Assemblies 336313-12-0150
RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 150 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 150 mm

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2362-ND 2530133 336313-12-0150 336313-12-0150 59Y6373 46AJ1793 336313-12-0150 336313-12-0150
Product Name Coaxial Cables (RF) Coaxial Cable RF Standard Cable Assembly Cable Assemblies Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF Networking RF RF RF RF
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Length 12.5 ft (38.1 dm) 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm) 0.4921 ft (1.5 dm)
Standards / Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RF Cable Assemblies - 2081346-5 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details