Amphenol RF Coaxial Cables (RF) 336313-12-0100

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2361-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2361-ND
Coaxial Cables (RF) ARF2361-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336313-12-0100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-12-0100
RF Standard Cable Assembly 336313-12-0100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336313-12-0100
1092068-336313-12-0100
Coaxial Cables (RF) - 336313-12-0100 1092068-336313-12-0100
Manufacturer: Amphenol RF Division Win Source Part Number: 1092068-336313-12-01 00 Gender: Female to Female Length: 3.937" (100.00mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092068-336313-12-0100
Gender: Female to Female
Length: 3.937" (100.00mm)
Cable Type: 1.13mm OD Coaxial Cable
Impedance: 50 Ohm
Style: SMA to UMC
1st Connector: SMA Female Jack
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Categories: Cable Assemblies
Status: Active
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assembly - 456-336313-12-0100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336313-12-0100
Cable Assembly 456-336313-12-0100
CBL ASSY AMC-SMA JACK-PLG 3.937" Product overview: 336313-12-0100 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0100 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-SMA JACK-PLG 3.937" Product overview: 336313-12-0100 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - 336313-12-0100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-12-0100
Cable Assemblies 336313-12-0100
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 336313-12-0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336313-12-0100
Cable Assemblies - Coaxial Cables (RF) 336313-12-0100
CBL ASSY AMC-SMA JACK-PLG 3.937"

CBL ASSY AMC-SMA JACK-PLG 3.937"

Supplier's Site
RF Cable Assemblies - 336313-12-0100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-12-0100
RF Cable Assemblies 336313-12-0100
RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 100 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 100 mm

Buy Now Datasheet
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf - 59Y6372 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf
59Y6372
Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf 59Y6372
RF COAX, SMA JACK-AMC PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2361-ND 336313-12-0100 1092068-336313-12-0100 456-336313-12-0100 336313-12-0100 336313-12-0100 336313-12-0100 59Y6372
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cables (RF) - 336313-12-0100 Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Sma Jack-Amc Plug, 100Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.3280 ft (0.9997 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data