Amphenol RF RF Standard Cable Assembly 336309-13-0050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336309-13-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336309-13-0050
RF Standard Cable Assembly 336309-13-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
336309-13-0050
Coaxial Cable Assemblies 336309-13-0050
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 336309-13-0050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
336309-13-0050-ND
Coaxial Cables (RF) 336309-13-0050-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.32mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336309-13-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336309-13-0050
RF Cable Assemblies 336309-13-0050
RF Cable Assemblies MC TO SMA BLKJK IP67 1.32MM

RF Cable Assemblies MC TO SMA BLKJK IP67 1.32MM

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336309-13-0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336309-13-0050
Cable Assemblies - Coaxial Cables (RF) 336309-13-0050
CBL ASSY AMC-SMA JACK-PLG 1.969"

CBL ASSY AMC-SMA JACK-PLG 1.969"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336309-13-0050 336309-13-0050 336309-13-0050-ND 336309-13-0050 336309-13-0050
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1123902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details