Amphenol RF Cable Assemblies 336309-12-0250

Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
SMA Jack to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336309-12-0250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336309-12-0250
Cable Assemblies 336309-12-0250
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX1896-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1896-ND
Coaxial Cables (RF) ACX1896-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336309-12-0250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336309-12-0250
RF Standard Cable Assembly 336309-12-0250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 336309-12-0250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336309-12-0250
RF Cable Assemblies 336309-12-0250
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 250mm

RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 250mm

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf - 57T9542 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf
57T9542
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf 57T9542
COAXIAL CABLE ASSEMBLY, 1.13MM, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336309-12-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336309-12-0250
Cable Assemblies - Coaxial Cables (RF) 336309-12-0250
CBL ASSY AMC-SMA JACK-PLG 9.843"

CBL ASSY AMC-SMA JACK-PLG 9.843"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336309-12-0250 ACX1896-ND 336309-12-0250 336309-12-0250 57T9542 336309-12-0250
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details