SMA Jack to AMC Plug 1.13 mm Micro-Cable
"COAX CBL U.FL, AMC TO SMA 7.8"""
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 200mm
CBL ASSY AMC-SMA JACK-PLG 7.874"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336309-12-0200 | ACX1895-ND | 336309-12-0200 | 57T9541 | 336309-12-0200 | 336309-12-0200 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | ||
| Gender | Male-Female |