Amphenol RF Coaxial Cables (RF) 336306-14-0150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2343-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2343-ND
Coaxial Cables (RF) ACX2343-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336306-14-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336306-14-0150
RF Standard Cable Assembly 336306-14-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 336306-14-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336306-14-0150
RF Cable Assemblies 336306-14-0150
RF Cable Assemblies SMA Blkhd Jack - AMC Plug 137mm, 150mm

RF Cable Assemblies SMA Blkhd Jack - AMC Plug 137mm, 150mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336306-14-0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336306-14-0150
Cable Assemblies - Coaxial Cables (RF) 336306-14-0150
CBL ASSY AMC-RPSMA JCK-PL 5.906"

CBL ASSY AMC-RPSMA JCK-PL 5.906"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2343-ND 336306-14-0150 336306-14-0150 336306-14-0150
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.4925 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details