Amphenol RF RF Standard Cable Assembly 336306-12-0250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336306-12-0250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336306-12-0250
RF Standard Cable Assembly 336306-12-0250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1890-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1890-ND
Coaxial Cables (RF) ACX1890-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf - 57T9536 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf
57T9536
Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf 57T9536
COAXIAL CABLE ASSEMBLY, 1.13MM, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336306-12-0250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336306-12-0250
RF Cable Assemblies 336306-12-0250
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 250mm

RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 250mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336306-12-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336306-12-0250
Cable Assemblies - Coaxial Cables (RF) 336306-12-0250
CBL ASSY AMC-RPSMA JCK-PL 9.843"

CBL ASSY AMC-RPSMA JCK-PL 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336306-12-0250 ACX1890-ND 57T9536 336306-12-0250 336306-12-0250
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 250Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details