Amphenol RF RF Standard Cable Assembly 336306-12-0200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336306-12-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336306-12-0200
RF Standard Cable Assembly 336306-12-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1889-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1889-ND
Coaxial Cables (RF) ACX1889-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf - 57T9535 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf
57T9535
Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf 57T9535
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA RP Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336306-12-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336306-12-0200
RF Cable Assemblies 336306-12-0200
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 200mm

RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 200mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336306-12-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336306-12-0200
Cable Assemblies - Coaxial Cables (RF) 336306-12-0200
CBL ASSY AMC-RPSMA JCK-PL 7.874"

CBL ASSY AMC-RPSMA JCK-PL 7.874"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336306-12-0200 ACX1889-ND 57T9535 336306-12-0200 336306-12-0200
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details