SMA Jack to AMC Plug 1.13 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 150mm
COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
CBL ASSY AMC-SMA JACK-PLG 5.906"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336303-12-0150 | ACX1882-ND | 336303-12-0150 | 336303-12-0150 | 57T9528 | 336303-12-0150 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.4925 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4987 ft (1.52 dm) | 0.4922 ft (1.5 dm) | ||
| Gender | Male-Female |