Amphenol RF RF Standard Cable Assembly 336209-13-0300

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336209-13-0300 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-13-0300
RF Standard Cable Assembly 336209-13-0300
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2335-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2335-ND
Coaxial Cables (RF) ACX2335-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assemblies - 336209-13-0300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-13-0300
Cable Assemblies 336209-13-0300
TNC Jack to AMC Plug 1.32 mm Micro-Cable

TNC Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Cable Assemblies - 336209-13-0300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-13-0300
RF Cable Assemblies 336209-13-0300
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 300mm

RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 300mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-13-0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-13-0300
Cable Assemblies - Coaxial Cables (RF) 336209-13-0300
CBL ASSY U.FL-TNC PL-JK 11.811"

CBL ASSY U.FL-TNC PL-JK 11.811"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336209-13-0300 ACX2335-ND 336209-13-0300 336209-13-0300 336209-13-0300
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details