Amphenol RF Cable Assemblies 336209-13-0200

Description
TNC Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet
Description
TNC Jack to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336209-13-0200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-13-0200
Cable Assemblies 336209-13-0200
TNC Jack to AMC Plug 1.32 mm Micro-Cable

TNC Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336209-13-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-13-0200
RF Standard Cable Assembly 336209-13-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2350-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2350-ND
Coaxial Cables (RF) ACX2350-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-13-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-13-0200
Cable Assemblies - Coaxial Cables (RF) 336209-13-0200
CBL ASSY U.FL-TNC PLG-JCK 7.874"

CBL ASSY U.FL-TNC PLG-JCK 7.874"

Supplier's Site
RF Cable Assemblies - 336209-13-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-13-0200
RF Cable Assemblies 336209-13-0200
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 200mm

RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 200mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336209-13-0200 336209-13-0200 ACX2350-ND 336209-13-0200 336209-13-0200
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5354-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details