Amphenol RF RF Standard Cable Assembly 336209-13-0050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 336209-13-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336209-13-0050
RF Standard Cable Assembly 336209-13-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336209-13-0050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336209-13-0050
Cable Assemblies 336209-13-0050
TNC Jack to AMC Plug 1.32 mm Micro-Cable

TNC Jack to AMC Plug 1.32 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ACX2332-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2332-ND
Coaxial Cables (RF) ACX2332-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.32mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 336209-13-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336209-13-0050
RF Cable Assemblies 336209-13-0050
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 50mm

RF Cable Assemblies TNC Blkhd Jack - AMC Plug 132mm, 50mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336209-13-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336209-13-0050
Cable Assemblies - Coaxial Cables (RF) 336209-13-0050
CBL ASSY U.FL-TNC PLG-JCK 1.969"

CBL ASSY U.FL-TNC PLG-JCK 1.969"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336209-13-0050 336209-13-0050 ACX2332-ND 336209-13-0050 336209-13-0050
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.1642 ft (0.5004 dm) 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers