TNC Jack to AMC Plug 1.13 mm Micro-Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 200mm
CBL ASSY U.FL-TNC PLG-JCK 7.874"
COAXIAL CABLE ASSEMBLY, 1.13MM, 200MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 336209-12-0200 | 336209-12-0200 | ACX1871-ND | 336209-12-0200 | 336209-12-0200 | 57T9517 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly, 1.13Mm, 200Mm, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | ||
| Gender | Male-Female | |||||
| Cable Type | Coaxial | Coaxial | Coaxial |