Amphenol RF Cable Assemblies 336206-14-0250

Description
TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca
Request a Quote Datasheet
Description
TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 336206-14-0250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336206-14-0250
Cable Assemblies 336206-14-0250
TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca

TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca

Buy Now
Coaxial Cables (RF) - ACX2330-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2330-ND
Coaxial Cables (RF) ACX2330-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336206-14-0250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336206-14-0250
RF Standard Cable Assembly 336206-14-0250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 336206-14-0250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336206-14-0250
RF Cable Assemblies 336206-14-0250
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 137mm, 250mm

RF Cable Assemblies TNC Blkhd Jack - AMC Plug 137mm, 250mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336206-14-0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336206-14-0250
Cable Assemblies - Coaxial Cables (RF) 336206-14-0250
CBL ASSY U.FL-RPTNC PL-JK 9.843"

CBL ASSY U.FL-RPTNC PL-JK 9.843"

Supplier's Site
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 250Mm, Black; Connector Type A Amphenol Rf - 61T6218 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 250Mm, Black; Connector Type A Amphenol Rf
61T6218
Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 250Mm, Black; Connector Type A Amphenol Rf 61T6218
RF COAX CABLE, 1.37MM, AMC-TNC RP, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, 1.37MM, AMC-TNC RP, 250MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 336206-14-0250 ACX2330-ND 336206-14-0250 336206-14-0250 336206-14-0250 61T6218
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, 1.37Mm, Amc-Tnc Rp, 250Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details