"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TNC-RP Jack to AMC Plug 1.37 mm Micro-Ca
RF Cable Assemblies TNC Blkhd Jack - AMC Plug 137mm, 200mm
CBL ASSY U.FL-RPTNC PL-JK 7.874"
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2329-ND | 336206-14-0200 | 336206-14-0200 | 336206-14-0200 | 336206-14-0200 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) |