Amphenol RF Coaxial Cables (RF) 336203-12-0150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1858-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1858-ND
Coaxial Cables (RF) ACX1858-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assemblies - 336203-12-0150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336203-12-0150
Cable Assemblies 336203-12-0150
TNC Jack to AMC Plug 1.13 mm Micro-Cable

TNC Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 336203-12-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336203-12-0150
RF Standard Cable Assembly 336203-12-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336203-12-0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336203-12-0150
Cable Assemblies - Coaxial Cables (RF) 336203-12-0150
CBL ASSY U.FL-TNC PLG-JCK 5.906"

CBL ASSY U.FL-TNC PLG-JCK 5.906"

Supplier's Site
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf - 57T9504 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf
57T9504
Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf 57T9504
COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 336203-12-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336203-12-0150
RF Cable Assemblies 336203-12-0150
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 150mm

RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 150mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1858-ND 336203-12-0150 336203-12-0150 336203-12-0150 57T9504 336203-12-0150
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, 1.13Mm, 150Mm, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.4917 ft (1.5 dm) 0.4922 ft (1.5 dm) 0.4987 ft (1.52 dm) 0.4921 ft (1.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers