Amphenol RF Coaxial Cables (RF) 336203-12-0050

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1856-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1856-ND
Coaxial Cables (RF) ACX1856-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336203-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336203-12-0050
RF Standard Cable Assembly 336203-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 336203-12-0050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336203-12-0050
Cable Assemblies 336203-12-0050
TNC Jack to AMC Plug 1.13 mm Micro-Cable

TNC Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf - 57T9502 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf
57T9502
Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf 57T9502
COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, 1.13MM, 50MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336203-12-0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
336203-12-0050
Cable Assemblies - Coaxial Cables (RF) 336203-12-0050
CBL ASSY U.FL-TNC PLG-JCK 1.969"

CBL ASSY U.FL-TNC PLG-JCK 1.969"

Supplier's Site
RF Cable Assemblies - 336203-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336203-12-0050
RF Cable Assemblies 336203-12-0050
RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 50mm

RF Cable Assemblies TNC Jack-AMC RA Plug 113mm Cable, 50mm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1856-ND 336203-12-0050 336203-12-0050 57T9502 336203-12-0050 336203-12-0050
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Coaxial Cable Assembly, 1.13Mm, 50Mm, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.1633 ft (0.4978 dm) 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details