Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies AMC Plug to AMC Plug 113mm Cable, 250mm
| Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 335104-12-0250 | 335104-12-0250 |
| Product Name | RF Standard Cable Assembly | RF Cable Assemblies |
| Application | RF | RF |
| Cable Length | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) |
| Gender | Male-Male |