Amphenol RF RF Standard Cable Assembly 335104-12-0200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 335104-12-0200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
335104-12-0200
RF Standard Cable Assembly 335104-12-0200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 335104-12-0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
335104-12-0200
Cable Assemblies - Coaxial Cables (RF) 335104-12-0200
CBL ASSY U.FL UMCC PLG-PL 7.874"

CBL ASSY U.FL UMCC PLG-PL 7.874"

Supplier's Site
RF Cable Assemblies - 335104-12-0200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
335104-12-0200
RF Cable Assemblies 335104-12-0200
RF Cable Assemblies AMC Plug to AMC Plug 113mm Cable, 200mm

RF Cable Assemblies AMC Plug to AMC Plug 113mm Cable, 200mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 335104-12-0200 335104-12-0200 335104-12-0200
Product Name RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Length 0.6561 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers