Amphenol RF AMC 335104-12-0050

Description
AMC Plug to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet
Description
AMC Plug to AMC Plug 1.13 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AMC Plug to AMC Plug 1.13 mm Micro-Cable

AMC Plug to AMC Plug 1.13 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - 335104-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
335104-12-0050
RF Standard Cable Assembly 335104-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 335104-12-0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
335104-12-0050
Cable Assemblies - Coaxial Cables (RF) 335104-12-0050
CBL ASSY U.FL UMCC PLG-PL 1.969"

CBL ASSY U.FL UMCC PLG-PL 1.969"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 335104-12-0050 335104-12-0050 335104-12-0050
Product Name AMC RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details