Amphenol Corporation RF Connectors / Coaxial Connectors 3211-40032

Description
RF Connectors / Coaxial Connectors SMPM RA PCB-JCK STD T/H FD
Datasheet
Description
RF Connectors / Coaxial Connectors SMPM RA PCB-JCK STD T/H FD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 3211-40032 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3211-40032
RF Connectors / Coaxial Connectors 3211-40032
RF Connectors / Coaxial Connectors SMPM RA PCB-JCK STD T/H FD

RF Connectors / Coaxial Connectors SMPM RA PCB-JCK STD T/H FD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 3211-40032
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2326459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details