Amphenol Alden Products Company Circular Connector Assemblies 320483

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-320483-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-320483-ND
Circular Connector Assemblies 1812-320483-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden - 44AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
44AC9464
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden 44AC9464
INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-500SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-500SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-320483-ND 44AC9464
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details