Amphenol Alden Products Company Circular Connector Assemblies 320182

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-320182-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-320182-ND
Circular Connector Assemblies 1812-320182-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 10Pos, Cable; Product Range Amphenol Alden - 44AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 10Pos, Cable; Product Range Amphenol Alden
44AC9463
Industrial Circular, Plug, 10Pos, Cable; Product Range Amphenol Alden 44AC9463
INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:PL-500SM-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 10POS, CABLE; Product Range:PL-500SM-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Amphenol Commercial Products Amphenol Communications Solutions - 41AJ7314 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Commercial Products Amphenol Communications Solutions
41AJ7314
Amphenol Commercial Products Amphenol Communications Solutions 41AJ7314
AMPHENOL COMMERCIAL PRODUCTS

AMPHENOL COMMERCIAL PRODUCTS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1812-320182-ND 44AC9463 41AJ7314
Product Name Circular Connector Assemblies Industrial Circular, Plug, 10Pos, Cable; Product Range Amphenol Alden Amphenol Commercial Products Amphenol Communications Solutions
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Standard Circular Connectors - 1-2823449-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details