Times Microwave Systems (TMS) Connectors; RF/Coaxial; SMA 3190-922

Description
CONNECTOR ASSEMBLY
Description
CONNECTOR ASSEMBLY

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 3190-922 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
3190-922
Connectors; RF/Coaxial; SMA 3190-922
CONNECTOR ASSEMBLY

CONNECTOR ASSEMBLY

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-922
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1-1337488-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
3 suppliers