Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TIMES MICROWAVE SYSTEMS (TMS)
3190-8034 -- CONNECTORS; RF/COAXIAL; N
Times Microwave Systems (TMS)
Connectors; RF/Coaxial; N
3190-8034
Description
N-FEMALE(JACK)BULKHE AD CRIMP
CDM Inc.
Done
Description
N-FEMALE(JACK)BULKHE AD CRIMP
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
3190-8034
Connectors; RF/Coaxial; N
3190-8034
N-FEMALE(JACK)BULKHE AD CRIMP
N-FEMALE(JACK)BULKHE
AD CRIMP
Buy Now
Technical Specifications
CDM Inc.
Product Category
RF and Microwave Connectors
Product Number
3190-8034
Product Name
Connectors; RF/Coaxial; N
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Cable Connectors
NCA-MG-086-2
Specs
Connector Type
SMA
Gender
Male / Plug
Frequency
0.000 to 26.500 GHz
View Details
TE Connectivity
RF Connectors
1059440-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
22.000 GHz
View Details
2
suppliers
Eteily Technologies India Pvt. Ltd.
TNC (F) St. Connector for RG58 Cable
ET-TFS-2
Specs
Connector Type
TNC
Gender
Female / Jack
Geometry
Straight
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC 75° Plug
190331
Specs
Connector Type
TNC
Geometry
75 Degrees
Voltage Rating
500 volts
View Details