Times Microwave Systems (TMS) Connectors; RF/Coaxial; SMA 3190-8022

Description
SMA-MALE(PLUG)RIGHT ANGLE CRIMP
Description
SMA-MALE(PLUG)RIGHT ANGLE CRIMP

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 3190-8022 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
3190-8022
Connectors; RF/Coaxial; SMA 3190-8022
SMA-MALE(PLUG)RIGHT ANGLE CRIMP

SMA-MALE(PLUG)RIGHT ANGLE CRIMP

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-8022
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
RF Connectors - 1057116-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
3 suppliers
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details