Times Microwave Systems (TMS) Connectors; RF/Coaxial; BNC 3190-2869

Description
BNC RIGHT ANGLE MALE
Description
BNC RIGHT ANGLE MALE

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - 3190-2869 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
3190-2869
Connectors; RF/Coaxial; BNC 3190-2869
BNC RIGHT ANGLE MALE

BNC RIGHT ANGLE MALE

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-2869
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2469508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
Between Series Adapters - 1057343-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers