Times Microwave Systems (TMS) Connectors; RF/Coaxial; N 3190-2708

Description
N-MALE PLUG RIGHT ANGLE
Description
N-MALE PLUG RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - 3190-2708 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
3190-2708
Connectors; RF/Coaxial; N 3190-2708
N-MALE PLUG RIGHT ANGLE

N-MALE PLUG RIGHT ANGLE

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-2708
Product Name Connectors; RF/Coaxial; N
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 2383873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Geometry Straight
Frequency 0.000 to 6.000 GHz
View Details
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers