Times Microwave Systems (TMS) Connectors; RF/Coaxial; N 3190-2638

Description
NMALE PLUG NO BRAID TRIM
Description
NMALE PLUG NO BRAID TRIM

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - 3190-2638 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
3190-2638
Connectors; RF/Coaxial; N 3190-2638
NMALE PLUG NO BRAID TRIM

NMALE PLUG NO BRAID TRIM

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-2638
Product Name Connectors; RF/Coaxial; N
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details