Times Microwave Systems (TMS) Connectors; RF/Coaxial; TNC 3190-2392

Description
TNC FEMALE JACK CRIMP
Description
TNC FEMALE JACK CRIMP

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 3190-2392 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
3190-2392
Connectors; RF/Coaxial; TNC 3190-2392
TNC FEMALE JACK CRIMP

TNC FEMALE JACK CRIMP

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 3190-2392
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers