ADAPTER, BNC JACK, BNC PLUG, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 28AC8586 |
| Product Name | Adapter, Bnc Jack, Bnc Plug, 50Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC |